TXC Corporation Crystals 9B-48.000MEEQ-B

Description
48MHz ±10ppm Crystal 10pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
48MHz ±10ppm Crystal 10pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1620-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1620-ND
Crystals 887-1620-ND
48MHz ±10ppm Crystal 10pF 80 Ohms HC-49/US

48MHz ±10ppm Crystal 10pF 80 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 48.0000MHZ 10PF TH

CRYSTAL 48.0000MHZ 10PF TH

Supplier's Site
Crystal, 48Mhz, 10Pf, Hc-49S; Frequency Nom Txc - 75T5672 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 48Mhz, 10Pf, Hc-49S; Frequency Nom Txc
75T5672
Crystal, 48Mhz, 10Pf, Hc-49S; Frequency Nom Txc 75T5672
CRYSTAL, 48MHZ, 10PF, HC-49S; Frequency Nom:48MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:9B Series; Frequency:48MHz RoHS Compliant: Yes

CRYSTAL, 48MHZ, 10PF, HC-49S; Frequency Nom:48MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:9B Series; Frequency:48MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1620-ND 9B-48.000MEEQ-B 75T5672
Product Name Crystals Crystals Crystal, 48Mhz, 10Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
4 suppliers
Crystal Units - 8150273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-10PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details