TXC Corporation Crystals 9B-4.800MBBK-B

Description
4.8MHz ±50ppm Crystal 20pF 150 Ohms HC-49S
Request a Quote Datasheet
Description
4.8MHz ±50ppm Crystal 20pF 150 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2051-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-2051-ND
Crystals 887-2051-ND
4.8MHz ±50ppm Crystal 20pF 150 Ohms HC-49S

4.8MHz ±50ppm Crystal 20pF 150 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 4.8000MHZ 20PF TH

CRYSTAL 4.8000MHZ 20PF TH

Supplier's Site
Hc49 Through Hole Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc - 51Y9935 - Newark, An Avnet Company
Chicago, IL, United States
Hc49 Through Hole Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc
51Y9935
Hc49 Through Hole Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc 51Y9935
HC49 Through Hole MHz Quartz Xtal / Metal, +/-50ppm @25C, +/-50ppm (-20 to 70C), 20pF

HC49 Through Hole MHz Quartz Xtal / Metal, +/-50ppm @25C, +/-50ppm (-20 to 70C), 20pF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number 887-2051-ND 9B-4.800MBBK-B 51Y9935
Product Name Crystals Crystals Hc49 Through Hole Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-147.4-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 1473-1537-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-7.37#TRPBF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 7.37 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details