TXC Corporation Crystals 9B-4.096MBBK-B

Description
4.096MHz ±50ppm Crystal 20pF 150 Ohms HC-49/US
Request a Quote Datasheet
Description
4.096MHz ±50ppm Crystal 20pF 150 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1876-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1876-ND
Crystals 887-1876-ND
4.096MHz ±50ppm Crystal 20pF 150 Ohms HC-49/US

4.096MHz ±50ppm Crystal 20pF 150 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 4.0960MHZ 20PF TH

CRYSTAL 4.0960MHZ 20PF TH

Supplier's Site
Crystal, 4.096Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 46W0575 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4.096Mhz, 20Pf, Hc-49S; Frequency Nom Txc
46W0575
Crystal, 4.096Mhz, 20Pf, Hc-49S; Frequency Nom Txc 46W0575
CRYSTAL, 4.096MHZ, 20PF, HC-49S; Frequency Nom:4.096MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9B Series; Frequency:4.096MHz RoHS Compliant: Yes

CRYSTAL, 4.096MHZ, 20PF, HC-49S; Frequency Nom:4.096MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9B Series; Frequency:4.096MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1876-ND 9B-4.096MBBK-B 46W0575
Product Name Crystals Crystals Crystal, 4.096Mhz, 20Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-098.3-18-23A-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 9.83 MHz
View Details
3 suppliers
4 Pin Crystal C1E - C1E-30.000-8-1035-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 30 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details