TXC Corporation Crystals 9B-4.000MAAJ-B

Description
4MHz ±30ppm Crystal 18pF 150 Ohms HC-49/US
Request a Quote Datasheet
Description
4MHz ±30ppm Crystal 18pF 150 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1002-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1002-ND
Crystals 887-1002-ND
4MHz ±30ppm Crystal 18pF 150 Ohms HC-49/US

4MHz ±30ppm Crystal 18pF 150 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 4.0000MHZ 18PF TH

CRYSTAL 4.0000MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 887-1002-ND 9B-4.000MAAJ-B
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC953-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; Cylindrical Can, Radial
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
4 Pin Crystal C7S - C7S-25.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details