TXC Corporation Crystal, 35.328Mhz, 20Pf, Hc-49S; Frequency Nom Txc 9B-35.328MBBK-B

Description
CRYSTAL, 35.328MHZ, 20PF, HC-49S; Frequency Nom:35.328MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9B Series; Frequency:35.328MHzR oHS Compliant: Yes
Description
CRYSTAL, 35.328MHZ, 20PF, HC-49S; Frequency Nom:35.328MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9B Series; Frequency:35.328MHzR oHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Crystal, 35.328Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 46W0573 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 35.328Mhz, 20Pf, Hc-49S; Frequency Nom Txc
46W0573
Crystal, 35.328Mhz, 20Pf, Hc-49S; Frequency Nom Txc 46W0573
CRYSTAL, 35.328MHZ, 20PF, HC-49S; Frequency Nom:35.328MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9B Series; Frequency:35.328MHzR oHS Compliant: Yes

CRYSTAL, 35.328MHZ, 20PF, HC-49S; Frequency Nom:35.328MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9B Series; Frequency:35.328MHzRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 46W0573
Product Name Crystal, 35.328Mhz, 20Pf, Hc-49S; Frequency Nom Txc
Frequency 35.33 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC514DKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Oscillators - 8136318 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details