TXC Corporation Crystals 9B-32.000MAAJ-B

Description
32MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
32MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1497-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1497-ND
Crystals 887-1497-ND
32MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

32MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystal, 32Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 24T5769 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 18Pf, Hc-49S; Frequency Nom Txc
24T5769
Crystal, 32Mhz, 18Pf, Hc-49S; Frequency Nom Txc 24T5769
CRYSTAL, 32MHZ, 18PF, HC-49S; Frequency Nom:32MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9B Series; Frequency:32MHz RoHS Compliant: Yes

CRYSTAL, 32MHZ, 18PF, HC-49S; Frequency Nom:32MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9B Series; Frequency:32MHz RoHS Compliant: Yes

Supplier's Site
CRYSTAL 32.0000MHZ 18PF TH

CRYSTAL 32.0000MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-1497-ND 24T5769 9B-32.000MAAJ-B
Product Name Crystals Crystal, 32Mhz, 18Pf, Hc-49S; Frequency Nom Txc Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Crystals - 2195-CC1V-T1A-40.000KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Surface Mount Crystals - ECS-120-S-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Oscillators - 6719848 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details