TXC Corporation Crystals 9B-30.000MEEJ-B

Description
30MHz ±10ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
30MHz ±10ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1257-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1257-ND
Crystals 887-1257-ND
30MHz ±10ppm Crystal 18pF 80 Ohms HC-49/US

30MHz ±10ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 30.0000MHZ 18PF TH

CRYSTAL 30.0000MHZ 18PF TH

Supplier's Site Datasheet
CRYSTAL 30.0000MHZ 18PF TH

CRYSTAL 30.0000MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 887-1257-ND 9B-30.000MEEJ-B 9B-30.000MEEJ-B
Product Name Crystals Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole Through Hole
Features / Standards Lead-Free
Frequency Stability 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-20A - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-32.000-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-7PF-20-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 7 pF
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details