TXC Corporation Crystals 9B-27.000MEEJ-B

Description
27MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
27MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1255-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1255-ND
Crystals 887-1255-ND
27MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

27MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1136639-9B-27.000MEEJ-B - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1136639-9B-27.000MEEJ-B
Crystals, Oscillators, Resonators - Crystals 1136639-9B-27.000MEEJ-B
Win Source Part Number: 1136639-9B-27.000MEE J-B Category: Crystals, Oscillators, Resonators>Crystals Series: 9B Type: MHz Crystal Package: Bulk Height - Seated (Max): 0.145" (3.68mm) Standard Package: 1,000 Frequency: 27 MHz ESR (Equivalent Series Resistance): 30 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 18pF Operating Mode: Fundamental Mounting Type: Through Hole Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8541.60.0060 Mfr: TXC CORPORATION Other Names: 9B27000MEEJB,887-125 5 Product Status: Obsolete

Win Source Part Number: 1136639-9B-27.000MEEJ-B
Category: Crystals, Oscillators, Resonators>Crystals
Series: 9B
Type: MHz Crystal
Package: Bulk
Height - Seated (Max): 0.145" (3.68mm)
Standard Package: 1,000
Frequency: 27 MHz
ESR (Equivalent Series Resistance): 30 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Mounting Type: Through Hole
Package / Case: HC-49/US
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8541.60.0060
Mfr: TXC CORPORATION
Other Names: 9B27000MEEJB,887-1255
Product Status: Obsolete

Buy Now Datasheet
CRYSTAL 27.0000MHZ 18PF TH

CRYSTAL 27.0000MHZ 18PF TH

Supplier's Site
Crystal, 27Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1732 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1732
Crystal, 27Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1732
CRYSTAL, 27MHZ, 18PF, HC-49S; Frequency Nom:27MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9B Series; Frequency:27MHz RoHS Compliant: Yes

CRYSTAL, 27MHZ, 18PF, HC-49S; Frequency Nom:27MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9B Series; Frequency:27MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals
Product Number 887-1255-ND 1136639-9B-27.000MEEJ-B 9B-27.000MEEJ-B 86R1732
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 27Mhz, 18Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Through Hole; HC-49/US HC-49/US Through Hole
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1315979-SIT9120AI-1C2-33E133.330000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 133 MHz
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - HSP45106JI-25 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 25.6 to 33 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details