TXC Corporation Crystals 9B-25.000MEEJ-B

Description
25MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
25MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1253-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1253-ND
Crystals 887-1253-ND
25MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

25MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1328360-9B-25.000MEEJ-B - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1328360-9B-25.000MEEJ-B
Crystals, Oscillators, Resonators - Crystals 1328360-9B-25.000MEEJ-B
Manufacturer: TXC CORPORATION Win Source Part Number: 1328360-9B-25.000MEE J-B Category: Crystals, Oscillators, Resonators>Crystals Packaging: Bulk Type: MHz Crystal Size / Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm) Height - Seated (Max): 0.145" (3.68mm) Standard Package: 1,000 Mounting: Through Hole Frequency: 25 MHz ESR (Equivalent Series Resistance): 30 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 18pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 70°C Case / Package: HC-49/US ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8541.60.0060 Other Part Number: 3003-9B-25.000MEEJ-B ,9B25000MEEJB,887-12 53 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: TXC CORPORATION
Win Source Part Number: 1328360-9B-25.000MEEJ-B
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Bulk
Type: MHz Crystal
Size / Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm)
Height - Seated (Max): 0.145" (3.68mm)
Standard Package: 1,000
Mounting: Through Hole
Frequency: 25 MHz
ESR (Equivalent Series Resistance): 30 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Temperature Range - Operating: -20°C ~ 70°C
Case / Package: HC-49/US
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8541.60.0060
Other Part Number: 3003-9B-25.000MEEJ-B,9B25000MEEJB,887-1253
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CRYSTAL 25.0000MHZ 18PF TH

CRYSTAL 25.0000MHZ 18PF TH

Supplier's Site
CRYSTAL 25.0000MHZ 18PF TH

CRYSTAL 25.0000MHZ 18PF TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Oscillators Crystals Crystals
Product Number 887-1253-ND 1328360-9B-25.000MEEJ-B 9B-25.000MEEJ-B 9B-25.000MEEJ-B
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Package / Form Factor Through Hole; HC-49/US HC-49/US Through Hole Through Hole
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - TLC555TDF2 - Lingto Electronic Limited
Specs
Frequency 2.1 MHz
View Details
2 suppliers
Crystal Oscillators - 1735881 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - HMC514LP5ETR - 920437-HMC514LP5ETR - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details