TXC Corporation Crystals 9B-25.000MBBI-B

Description
25MHz ±50ppm Crystal 16pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
25MHz ±50ppm Crystal 16pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1500-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1500-ND
Crystals 887-1500-ND
25MHz ±50ppm Crystal 16pF 30 Ohms HC-49/US

25MHz ±50ppm Crystal 16pF 30 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 25.0000MHZ 16PF TH

CRYSTAL 25.0000MHZ 16PF TH

Supplier's Site
Crystal, 25Mhz, 16Pf, Hc-49S; Frequency Nom Txc - 75T5671 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 16Pf, Hc-49S; Frequency Nom Txc
75T5671
Crystal, 25Mhz, 16Pf, Hc-49S; Frequency Nom Txc 75T5671
CRYSTAL, 25MHZ, 16PF, HC-49S; Frequency Nom:25MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:50ppm; Product Range:9B Series; Frequency:25MHz RoHS Compliant: Yes

CRYSTAL, 25MHZ, 16PF, HC-49S; Frequency Nom:25MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:50ppm; Product Range:9B Series; Frequency:25MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1500-ND 9B-25.000MBBI-B 75T5671
Product Name Crystals Crystals Crystal, 25Mhz, 16Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 16 pF 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC516TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-28.224-18-3030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 28.22 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details