TXC Corporation Crystals 9B-25.000MAAE-B

Description
25MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1499-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1499-ND
Crystals 887-1499-ND
25MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US

25MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystal, 25Mhz, 12Pf, Hc-49S; Frequency Nom Txc - 79T4161 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 12Pf, Hc-49S; Frequency Nom Txc
79T4161
Crystal, 25Mhz, 12Pf, Hc-49S; Frequency Nom Txc 79T4161
CRYSTAL, 25MHZ, 12PF, HC-49S; Frequency Nom:25MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:9B Series; Frequency:25MHz RoHS Compliant: Yes

CRYSTAL, 25MHZ, 12PF, HC-49S; Frequency Nom:25MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:9B Series; Frequency:25MHz RoHS Compliant: Yes

Supplier's Site
Crystal, 25Mhz, 12Pf, Hc-49S; Frequency Nom Txc - 46W3119 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 12Pf, Hc-49S; Frequency Nom Txc
46W3119
Crystal, 25Mhz, 12Pf, Hc-49S; Frequency Nom Txc 46W3119
CRYSTAL, 25MHZ, 12PF, HC-49S; Frequency Nom:25MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:9B Series; Frequency:25MHz RoHS Compliant: Yes

CRYSTAL, 25MHZ, 12PF, HC-49S; Frequency Nom:25MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:9B Series; Frequency:25MHz RoHS Compliant: Yes

Supplier's Site
CRYSTAL 25.0000MHZ 12PF TH

CRYSTAL 25.0000MHZ 12PF TH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-1499-ND 79T4161 9B-25.000MAAE-B
Product Name Crystals Crystal, 25Mhz, 12Pf, Hc-49S; Frequency Nom Txc Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm
Load Capacitance 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33B2Q-JVY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
4 Pin Crystal CA4 - CA4-20.000-22-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 20 MHz
Load Capacitance 22 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details