TXC Corporation Crystals 9B-24.576MEEJ-B

Description
24.576MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
24.576MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1252-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1252-ND
Crystals 887-1252-ND
24.576MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

24.576MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystal, 24.576Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1726 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24.576Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1726
Crystal, 24.576Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1726
CRYSTAL, 24.576MHZ, 18PF, HC-49S; Frequency Nom:24.576MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9B Series; Frequency:24.576MHzR oHS Compliant: Yes

CRYSTAL, 24.576MHZ, 18PF, HC-49S; Frequency Nom:24.576MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9B Series; Frequency:24.576MHzRoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 24.5760MHZ 18PF TH

CRYSTAL 24.5760MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-1252-ND 86R1726 9B-24.576MEEJ-B
Product Name Crystals Crystal, 24.576Mhz, 18Pf, Hc-49S; Frequency Nom Txc Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-8-33B2Q-JVY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystal Units - 216289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details