TXC Corporation Crystals 9B-24.576MAAE-B

Description
24.576MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
24.576MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2021-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-2021-ND
Crystals 887-2021-ND
24.576MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US

24.576MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystal 24.576Mhz 12Pf 11.5Mm X 5Mm Txc - 14AK4314 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 24.576Mhz 12Pf 11.5Mm X 5Mm Txc
14AK4314
Crystal 24.576Mhz 12Pf 11.5Mm X 5Mm Txc 14AK4314
CRYSTAL 24.576MHZ 12PF 11.5MM X 5MM

CRYSTAL 24.576MHZ 12PF 11.5MM X 5MM

Supplier's Site
CRYSTAL 24.5760MHZ 12PF TH

CRYSTAL 24.5760MHZ 12PF TH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 887-2021-ND 14AK4314 9B-24.576MAAE-B
Product Name Crystals Crystal 24.576Mhz 12Pf 11.5Mm X 5Mm Txc Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Oscillators - 863-510ACB180M000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Through Hole Oscillators - ECS-2100AX-160 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0049 to 40 MHz
View Details