TXC Corporation Crystals 9B-24.000MAAE-B

Description
24MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2019-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-2019-ND
Crystals 887-2019-ND
24MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US

24MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 24.0000MHZ 12PF TH

CRYSTAL 24.0000MHZ 12PF TH

Supplier's Site
Hc49 Through Hole Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc - 79T4155 - Newark, An Avnet Company
Chicago, IL, United States
Hc49 Through Hole Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc
79T4155
Hc49 Through Hole Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc 79T4155
HC49 Through Hole MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm over -20 to 70C, 12pF

HC49 Through Hole MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm over -20 to 70C, 12pF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number 887-2019-ND 9B-24.000MAAE-B 79T4155
Product Name Crystals Crystals Hc49 Through Hole Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675311 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
VCO / SURF MOUNT / RoHS - ROS-1121V+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
SN54LS629 Voltage-Controlled Oscillators - SNJ54LS629J - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers