TXC Corporation Crystals 9B-22.1184MBBK-B

Description
22.1184MHz ±50ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
22.1184MHz ±50ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1870-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1870-ND
Crystals 887-1870-ND
22.1184MHz ±50ppm Crystal 20pF 30 Ohms HC-49/US

22.1184MHz ±50ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 22.1184MHZ 20PF TH

CRYSTAL 22.1184MHZ 20PF TH

Supplier's Site
Crystal, 22.1184Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 46W0568 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 22.1184Mhz, 20Pf, Hc-49S; Frequency Nom Txc
46W0568
Crystal, 22.1184Mhz, 20Pf, Hc-49S; Frequency Nom Txc 46W0568
CRYSTAL, 22.1184MHZ, 20PF, HC-49S; Frequency Nom:22.1184MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9B Series; No. of Pins:2PinsRoHS Compliant: Yes

CRYSTAL, 22.1184MHZ, 20PF, HC-49S; Frequency Nom:22.1184MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9B Series; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1870-ND 9B-22.1184MBBK-B 46W0568
Product Name Crystals Crystals Crystal, 22.1184Mhz, 20Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal (MCF) Filters - ECS-10.7-7.5A - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
2 Pin Crystal CAA - CAA-12.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details