TXC Corporation Crystals 9B-22.000MAAE-B

Description
22MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
22MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1868-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1868-ND
Crystals 887-1868-ND
22MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US

22MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 22.0000MHZ 12PF TH

CRYSTAL 22.0000MHZ 12PF TH

Supplier's Site
Crystal 22Mhz 12Pf 11.5Mm X 5Mm Txc - 14AK4313 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 22Mhz 12Pf 11.5Mm X 5Mm Txc
14AK4313
Crystal 22Mhz 12Pf 11.5Mm X 5Mm Txc 14AK4313
CRYSTAL 22MHZ 12PF 11.5MM X 5MM

CRYSTAL 22MHZ 12PF 11.5MM X 5MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number 887-1868-ND 9B-22.000MAAE-B 14AK4313
Product Name Crystals Crystals Crystal 22Mhz 12Pf 11.5Mm X 5Mm Txc
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1354937-SIT9121AI-2D2-33E200.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 200 MHz
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
VCO / SURF MOUNT / RoHS - ROS-800C-119R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - 863-510ACA10M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details