TXC Corporation Crystals 9B-20.000MEEJ-B

Description
20MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
20MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1248-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1248-ND
Crystals 887-1248-ND
20MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

20MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystal, 20Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1718 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1718
Crystal, 20Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1718
CRYSTAL, 20MHZ, 18PF, HC-49S; Frequency Nom:20MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9B Series; Frequency:20MHz RoHS Compliant: Yes

CRYSTAL, 20MHZ, 18PF, HC-49S; Frequency Nom:20MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9B Series; Frequency:20MHz RoHS Compliant: Yes

Supplier's Site
CRYSTAL 20.0000MHZ 18PF TH

CRYSTAL 20.0000MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 887-1248-ND 86R1718 9B-20.000MEEJ-B
Product Name Crystals Crystal, 20Mhz, 18Pf, Hc-49S; Frequency Nom Txc Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
32.768 kHz Tuning Fork Crystal - CC7V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
4 Pin Crystal C3E - C3E-24.000-12-1530-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 12 pF
View Details
Crystals - XC999-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
2 suppliers