TXC Corporation Crystals 9B-16.000MEEJ-B

Description
16MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
16MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1244-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1244-ND
Crystals 887-1244-ND
16MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

16MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 16.0000MHZ 18PF TH

CRYSTAL 16.0000MHZ 18PF TH

Supplier's Site
Crystal, 16Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1710 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1710
Crystal, 16Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1710
CRYSTAL, 16MHZ, 18PF, HC-49S; Frequency Nom:16MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9B Series; Frequency:16MHz RoHS Compliant: Yes

CRYSTAL, 16MHZ, 18PF, HC-49S; Frequency Nom:16MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9B Series; Frequency:16MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1244-ND 9B-16.000MEEJ-B 86R1710
Product Name Crystals Crystals Crystal, 16Mhz, 18Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-122.8-20-4VX - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Units - 1734307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details