TXC Corporation Crystals 9B-16.000MAAE-B

Description
16MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2014-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-2014-ND
Crystals 887-2014-ND
16MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US

16MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US

Buy Now Datasheet
Hc49 Through Hole Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc - 79T4132 - Newark, An Avnet Company
Chicago, IL, United States
Hc49 Through Hole Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc
79T4132
Hc49 Through Hole Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc 79T4132
HC49 Through Hole MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm over -20 to 70C, 12pF

HC49 Through Hole MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm over -20 to 70C, 12pF

Supplier's Site
CRYSTAL 16.0000MHZ 12PF TH

CRYSTAL 16.0000MHZ 12PF TH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 887-2014-ND 79T4132 9B-16.000MAAE-B
Product Name Crystals Hc49 Through Hole Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X110-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details