TXC Corporation Crystals 9B-14.7456MEEJ-B

Description
14.7456MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
14.7456MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1242-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1242-ND
Crystals 887-1242-ND
14.7456MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

14.7456MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystal, 14.7456Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1706 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.7456Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1706
Crystal, 14.7456Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1706
CRYSTAL, 14.7456MHZ, 18PF, HC-49S; Frequency Nom:14.7456MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9B Series; No. of Pins:2 RoHS Compliant: Yes

CRYSTAL, 14.7456MHZ, 18PF, HC-49S; Frequency Nom:14.7456MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9B Series; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 14.7456MHZ 18PF TH

CRYSTAL 14.7456MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 887-1242-ND 86R1706 9B-14.7456MEEJ-B
Product Name Crystals Crystal, 14.7456Mhz, 18Pf, Hc-49S; Frequency Nom Txc Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C6S - C6S-25.000-20-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 20 pF
View Details
Crystal Units - 7293284 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Surface Mount Crystals - ECS-120-18-5PVX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
TCXO (Temperature Compensated Crystal Oscillator) - TC950 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.6mm
Features / Standards RoHS; Lead-Free
Frequency 9.5 to 70 MHz
View Details