TXC Corporation Crystals 9B-13.560MEEJ-B

Description
13.56MHz ±10ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
13.56MHz ±10ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1240-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1240-ND
Crystals 887-1240-ND
13.56MHz ±10ppm Crystal 18pF 40 Ohms HC-49/US

13.56MHz ±10ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystal, 13.56Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1702 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 13.56Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1702
Crystal, 13.56Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1702
CRYSTAL, 13.56MHZ, 18PF, HC-49S; Frequency Nom:13.56MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9B Series; Frequency:13.56MHz RoHS Compliant: Yes

CRYSTAL, 13.56MHZ, 18PF, HC-49S; Frequency Nom:13.56MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9B Series; Frequency:13.56MHz RoHS Compliant: Yes

Supplier's Site
CRYSTAL 13.5600MHZ 18PF TH

CRYSTAL 13.5600MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-1240-ND 86R1702 9B-13.560MEEJ-B
Product Name Crystals Crystal, 13.56Mhz, 18Pf, Hc-49S; Frequency Nom Txc Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details
Crystal Units - 8149355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
4 Pin Crystal CA4 - CA4-6.000-20-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 6 MHz
Load Capacitance 20 pF
View Details
Crystals - XC514DKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers