TXC Corporation Crystals 9B-13.225625MAAE-B

Description
13.225625MHz ±30ppm Crystal 12pF 40 Ohms HC-49S
Request a Quote Datasheet
Description
13.225625MHz ±30ppm Crystal 12pF 40 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2037-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-2037-ND
Crystals 887-2037-ND
13.225625MHz ±30ppm Crystal 12pF 40 Ohms HC-49S

13.225625MHz ±30ppm Crystal 12pF 40 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 13.225625MHZ 12PF TH

CRYSTAL 13.225625MHZ 12PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 887-2037-ND 9B-13.225625MAAE-B
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC761TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
4 Pin Crystal C3E - C3E-12.800-15-1520-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12.8 MHz
Load Capacitance 15 pF
View Details
Crystals - 2195-CC7V-T1A32.768KHZ125PF20PPMTBQAT3TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details