TXC Corporation Crystals 9B-13.000MBBK-B

Description
13MHz ±50ppm Crystal 20pF 40 Ohms HC-49S
Request a Quote Datasheet
Description
13MHz ±50ppm Crystal 20pF 40 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2036-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-2036-ND
Crystals 887-2036-ND
13MHz ±50ppm Crystal 20pF 40 Ohms HC-49S

13MHz ±50ppm Crystal 20pF 40 Ohms HC-49S

Buy Now Datasheet
Hc49 Through Hole Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc - 51Y9916 - Newark, An Avnet Company
Chicago, IL, United States
Hc49 Through Hole Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc
51Y9916
Hc49 Through Hole Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc 51Y9916
HC49 Through Hole MHz Quartz Xtal / Metal, +/-50ppm @25C, +/-50ppm (-20 to 70C), 20pF

HC49 Through Hole MHz Quartz Xtal / Metal, +/-50ppm @25C, +/-50ppm (-20 to 70C), 20pF

Supplier's Site
CRYSTAL 13.0000MHZ 20PF TH

CRYSTAL 13.0000MHZ 20PF TH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 887-2036-ND 51Y9916 9B-13.000MBBK-B
Product Name Crystals Hc49 Through Hole Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Surface Mount Oscillators - ECS-1633-160-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7217IJI - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2 MHz
View Details