TXC Corporation Crystals 9B-12.288MEEJ-B

Description
12.288MHz ±10ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
12.288MHz ±10ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1239-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1239-ND
Crystals 887-1239-ND
12.288MHz ±10ppm Crystal 18pF 40 Ohms HC-49/US

12.288MHz ±10ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 12.2880MHZ 18PF T/H - 832-9B-12.288MEEJ-B - Utmel Electronic Limited
Hong Kong, China
CRYSTAL 12.2880MHZ 18PF T/H
832-9B-12.288MEEJ-B
CRYSTAL 12.2880MHZ 18PF T/H 832-9B-12.288MEEJ-B
CRYSTAL 12.2880MHZ 18PF T/H

CRYSTAL 12.2880MHZ 18PF T/H

Supplier's Site
CRYSTAL 12.2880MHZ 18PF TH

CRYSTAL 12.2880MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 887-1239-ND 832-9B-12.288MEEJ-B 9B-12.288MEEJ-B
Product Name Crystals CRYSTAL 12.2880MHZ 18PF T/H Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole Through Hole
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1734339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Surface Mount Crystals - ECS-122.8-12-33Q-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-40.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 40 MHz
Load Capacitance 12 pF
View Details
SMD All Ceramic Crystal Resonator - SMAC-1045H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 10.0 x 4.5mm
Features / Standards RoHS; Lead-Free
Frequency 3.5 to 8 MHz
View Details