TXC Corporation Crystals 9B-11.0592MBBK-B

Description
11.0592MHz ±50ppm Crystal 20pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
11.0592MHz ±50ppm Crystal 20pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2009-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-2009-ND
Crystals 887-2009-ND
11.0592MHz ±50ppm Crystal 20pF 40 Ohms HC-49/US

11.0592MHz ±50ppm Crystal 20pF 40 Ohms HC-49/US

Buy Now Datasheet
Hc49 Through Hole Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc - 54W0902 - Newark, An Avnet Company
Chicago, IL, United States
Hc49 Through Hole Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc
54W0902
Hc49 Through Hole Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc 54W0902
HC49 Through Hole MHz Quartz Xtal / Metal, +/-50ppm @25C, +/-50ppm (-20 to 70C), 20pF

HC49 Through Hole MHz Quartz Xtal / Metal, +/-50ppm @25C, +/-50ppm (-20 to 70C), 20pF

Supplier's Site
CRYSTAL 11.0592MHZ 20PF TH

CRYSTAL 11.0592MHZ 20PF TH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 887-2009-ND 54W0902 9B-11.0592MBBK-B
Product Name Crystals Hc49 Through Hole Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CD4536BF3A - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor 16-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators - Oscillators - 1340614-545EAA100M000ABG - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 100 MHz
View Details
2 suppliers
Crystal Oscillators - 1734654 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details