TXC Corporation Crystals 9B-10.000MAAE-B

Description
10MHz ±30ppm Crystal 12pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
10MHz ±30ppm Crystal 12pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9B-10.000MAAE-B-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±30ppm Crystal 12pF 40 Ohms HC-49/US

10MHz ±30ppm Crystal 12pF 40 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 10.0000MHZ 12PF TH

CRYSTAL 10.0000MHZ 12PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 9B-10.000MAAE-B-ND 9B-10.000MAAE-B
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-S-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal CA4 - CA4-25.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystal, Smd, Met, 32.768Khz 6.0; Frequency Nom Micro Crystal - 94M8460 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details