TXC Corporation Crystals, Oscillators, Resonators - Crystals 8Z40000030

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1328367-8Z40000030 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 40 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±13ppm Frequency Tolerance: ±7ppm Load Capacitance: 8pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 90°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1328367-8Z40000030 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 40 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±13ppm Frequency Tolerance: ±7ppm Load Capacitance: 8pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 90°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1328367-8Z40000030 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1328367-8Z40000030
Crystals, Oscillators, Resonators - Crystals 1328367-8Z40000030
Manufacturer: TXC CORPORATION Win Source Part Number: 1328367-8Z40000030 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 40 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±13ppm Frequency Tolerance: ±7ppm Load Capacitance: 8pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 90°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 RoHS Status: RoHS Compliant

Manufacturer: TXC CORPORATION
Win Source Part Number: 1328367-8Z40000030
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Reel - TR
Type: MHz Crystal
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 3,000
Mounting: Surface Mount
Frequency: 40 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±13ppm
Frequency Tolerance: ±7ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Temperature Range - Operating: -40°C ~ 90°C
Case / Package: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
RoHS Status: RoHS Compliant

Buy Now Datasheet
CRYSTAL 40MHZ 48PF SMD - 832-8Z40000030 - Utmel Electronic Limited
Hong Kong, China
CRYSTAL 40MHZ 48PF SMD
832-8Z40000030
CRYSTAL 40MHZ 48PF SMD 832-8Z40000030
CRYSTAL 40MHZ 48PF SMD

CRYSTAL 40MHZ 48PF SMD

Supplier's Site
Crystals 8Z40000030
CRYSTAL 40.0000MHZ 8PF SMD

CRYSTAL 40.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Crystals
Product Number 1328367-8Z40000030 832-8Z40000030 8Z40000030
Product Name Crystals, Oscillators, Resonators - Crystals CRYSTAL 40MHZ 48PF SMD Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency 40 MHz 40 MHz 40 MHz
Frequency Stability 13 ppm 13 ppm
Frequency Tolerance 7 %
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - LMK61E2-I3SIAT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards RoHS
View Details
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 863-510ACB50M0000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
Crystal Oscillators - 7960561P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor PDIP
Features / Standards RoHS
View Details