TXC Corporation CRYSTAL 26MHZ 10PF SMD 8Z26000028

Description
CRYSTAL 26MHZ 10PF SMD
Datasheet
Description
CRYSTAL 26MHZ 10PF SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL 26MHZ 10PF SMD - 832-8Z26000028 - Utmel Electronic Limited
Hong Kong, China
CRYSTAL 26MHZ 10PF SMD
832-8Z26000028
CRYSTAL 26MHZ 10PF SMD 832-8Z26000028
CRYSTAL 26MHZ 10PF SMD

CRYSTAL 26MHZ 10PF SMD

Supplier's Site
Crystals 8Z26000028
CRYSTAL 26.0000MHZ 10PF SMD

CRYSTAL 26.0000MHZ 10PF SMD

Supplier's Site
Crystals 8Z26000028
CRYSTAL 26.0000MHZ 10PF SMD

CRYSTAL 26.0000MHZ 10PF SMD

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Crystals Crystals
Product Number 832-8Z26000028 8Z26000028 8Z26000028
Product Name CRYSTAL 26MHZ 10PF SMD Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS
Frequency 26 MHz 26 MHz 26 MHz
Frequency Stability 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

30 to 200 kHz Tuning Fork Crystal - MS1V-T1K - Micro Crystal AG
Specs
Package / Form Factor Surface Mount; Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 0.2000 MHz
View Details
Surface Mount Crystals - ECS-100-S-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-12.000-8-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 8 pF
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details