TXC Corporation Crystals - 8Z26000012 8Z26000012

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 808246-8Z26000012 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 26MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 7pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 75°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.55mm Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 808246-8Z26000012 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 26MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 7pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 75°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.55mm Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 8Z26000012 - 808246-8Z26000012 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 8Z26000012
808246-8Z26000012
Crystals - 8Z26000012 808246-8Z26000012
Manufacturer: TXC CORPORATION Win Source Part Number: 808246-8Z26000012 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 26MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 7pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 75°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.55mm Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: TXC CORPORATION
Win Source Part Number: 808246-8Z26000012
Packaging: Reel
Type: MHz Crystal
Mounting Style: SMD
Frequency: 26MHz
ESR (Equivalent Series Resistance): 100 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 7pF
Operating Mode: Fundamental
Temperature Range - Operating: -20°C ~ 75°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.55mm
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Crystals 8Z26000012
CRYSTAL 26.0000MHZ 7PF SMD

CRYSTAL 26.0000MHZ 7PF SMD

Supplier's Site
Crystals 8Z26000012
CRYSTAL 26.0000MHZ 7PF SMD

CRYSTAL 26.0000MHZ 7PF SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Crystals Crystals
Product Number 808246-8Z26000012 8Z26000012 8Z26000012
Product Name Crystals - 8Z26000012 Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 26 MHz 26 MHz 26 MHz
Frequency Stability 10 ppm 10 ppm
Frequency Tolerance 10 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TC-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - CSM-8A - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6 to 100 MHz
View Details
4 Pin Crystal C5S - C5S-8.000-18-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details