TXC Corporation Oscillators - 8Z20070010 8Z20070010

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 858561-8Z20070010 Series: 8Z Operating Temperature Range: -20°C ~ 70°C Features: 20 MHz ±7ppm Crystal 8pF 100 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 858561-8Z20070010 Series: 8Z Operating Temperature Range: -20°C ~ 70°C Features: 20 MHz ±7ppm Crystal 8pF 100 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 8Z20070010 - 858561-8Z20070010 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 8Z20070010
858561-8Z20070010
Oscillators - 8Z20070010 858561-8Z20070010
Manufacturer: TXC CORPORATION Win Source Part Number: 858561-8Z20070010 Series: 8Z Operating Temperature Range: -20°C ~ 70°C Features: 20 MHz ±7ppm Crystal 8pF 100 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050

Manufacturer: TXC CORPORATION
Win Source Part Number: 858561-8Z20070010
Series: 8Z
Operating Temperature Range: -20°C ~ 70°C
Features: 20 MHz ±7ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050

Buy Now Datasheet
Crystals 8Z20070010
CRYSTAL 20.0000MHZ 8PF SMD

CRYSTAL 20.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals
Product Number 858561-8Z20070010 8Z20070010
Product Name Oscillators - 8Z20070010 Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-270-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-02.048 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0020 MHz
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-010 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details