TXC Corporation Oscillators - 8Z19220001 8Z19220001

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 845930-8Z19220001 Series: 8Z Operating Temperature Range: -20°C ~ 70°C Features: 19.2 MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 845930-8Z19220001 Series: 8Z Operating Temperature Range: -20°C ~ 70°C Features: 19.2 MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 8Z19220001 - 845930-8Z19220001 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 8Z19220001
845930-8Z19220001
Oscillators - 8Z19220001 845930-8Z19220001
Manufacturer: TXC CORPORATION Win Source Part Number: 845930-8Z19220001 Series: 8Z Operating Temperature Range: -20°C ~ 70°C Features: 19.2 MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050

Manufacturer: TXC CORPORATION
Win Source Part Number: 845930-8Z19220001
Series: 8Z
Operating Temperature Range: -20°C ~ 70°C
Features: 19.2 MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050

Buy Now Datasheet
Crystals 8Z19220001
CRYSTAL 19.2000MHZ 12PF SMD

CRYSTAL 19.2000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Crystals
Product Number 845930-8Z19220001 8Z19220001
Product Name Oscillators - 8Z19220001 Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Surface Mount Oscillators - ECS-2033-060-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Oscillator Crystal - 510BAA156M250CAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2432-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details