Win Source Part Number: 1366411-8Z16000002
Category: Crystals, Oscillators, Resonators - Crystals
Package: Tape & Reel
Temperature Range - Operating: -20°C ~ 75°C
Fake Threat In the Open Market: 52 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: TXC CORPORATION
Series: 8Z
Product Status: Active
Frequency: 16 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0050
ESR (Equivalent Series Resistance): 100 Ohms
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 9pF
Operating Mode: Fundamental
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Oscillators | Crystals |
| Product Number | 1366411-8Z16000002 | 8Z16000002 |
| Product Name | Crystals, Oscillators, Resonators - Crystals | Crystals |
| Oscillator Type | MHz Crystal | |
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency | 16 MHz | 16 MHz |
| Frequency Stability | 10 ppm |