TXC Corporation Oscillators - 8Z16000001 8Z16000001

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 858560-8Z16000001 Series: 8Z Operating Temperature Range: -20°C ~ 75°C Features: 16 MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 858560-8Z16000001 Series: 8Z Operating Temperature Range: -20°C ~ 75°C Features: 16 MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 8Z16000001 - 858560-8Z16000001 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 8Z16000001
858560-8Z16000001
Oscillators - 8Z16000001 858560-8Z16000001
Manufacturer: TXC CORPORATION Win Source Part Number: 858560-8Z16000001 Series: 8Z Operating Temperature Range: -20°C ~ 75°C Features: 16 MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050

Manufacturer: TXC CORPORATION
Win Source Part Number: 858560-8Z16000001
Series: 8Z
Operating Temperature Range: -20°C ~ 75°C
Features: 16 MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050

Buy Now Datasheet
Crystals 8Z16000001
CRYSTAL 16.0000MHZ 10PF SMD

CRYSTAL 16.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals
Product Number 858560-8Z16000001 8Z16000001
Product Name Oscillators - 8Z16000001 Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675327 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
SN54LS629 Voltage-Controlled Oscillators - 81021012A - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details