TXC Corporation Crystals 8Z-48.000MEEQ-T

Description
48MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1344-2-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

48MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 48.0000MHZ 10PF SMD

CRYSTAL 48.0000MHZ 10PF SMD

Supplier's Site
Quartz Crystal, 48 Mhz, 10 Pf, Smd; Crystal Case Txc - 86R1691 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal, 48 Mhz, 10 Pf, Smd; Crystal Case Txc
86R1691
Quartz Crystal, 48 Mhz, 10 Pf, Smd; Crystal Case Txc 86R1691
QUARTZ CRYSTAL, 48 MHz, 10 pF, SMD; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Crystal Mounting Type:SMD; Frequency:48MHz; No. of Pins:4 RoHS Compliant: Yes

QUARTZ CRYSTAL, 48 MHz, 10 pF, SMD; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Crystal Mounting Type:SMD; Frequency:48MHz; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1344-2-ND 8Z-48.000MEEQ-T 86R1691
Product Name Crystals Crystals Quartz Crystal, 48 Mhz, 10 Pf, Smd; Crystal Case Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-33B2Q-JES-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystal Units - 8149535P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 16 MHz
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 6 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details