TXC Corporation Crystals 8Z-40.000MAAJ-T

Description
40MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1149-2-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

40MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 40.0000MHZ 18PF SMD

CRYSTAL 40.0000MHZ 18PF SMD

Supplier's Site
Xtal, 40.000Mhz, 18Pf, Smd, 2.5X2.0; Frequency Nom Txc - 54W0888 - Newark, An Avnet Company
Chicago, IL, United States
Xtal, 40.000Mhz, 18Pf, Smd, 2.5X2.0; Frequency Nom Txc
54W0888
Xtal, 40.000Mhz, 18Pf, Smd, 2.5X2.0; Frequency Nom Txc 54W0888
XTAL, 40.000MHZ, 18PF, SMD, 2.5X2.0; Frequency Nom:40MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Z Series; Operating Temperature RoHS Compliant: Yes

XTAL, 40.000MHZ, 18PF, SMD, 2.5X2.0; Frequency Nom:40MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Z Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
2.5X2.0 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc - 84R5553 - Newark, An Avnet Company
Chicago, IL, United States
2.5X2.0 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc
84R5553
2.5X2.0 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc 84R5553
2.5x2.0 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

2.5x2.0 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Oscillators
Product Number 887-1149-2-ND 8Z-40.000MAAJ-T 54W0888 84R5553
Product Name Crystals Crystals Xtal, 40.000Mhz, 18Pf, Smd, 2.5X2.0; Frequency Nom Txc 2.5X2.0 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-0100-C8-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2V013FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033-300-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers