TXC Corporation Crystals 8Z-30.000MAAE-T

Description
30MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 8Z-30.000MAAE-T-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

30MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 30.0000MHZ 12PF SMD

CRYSTAL 30.0000MHZ 12PF SMD

Supplier's Site
2.5X2.0 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc - 79T4093 - Newark, An Avnet Company
Chicago, IL, United States
2.5X2.0 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc
79T4093
2.5X2.0 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc 79T4093
2.5x2.0 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 12pF

2.5x2.0 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 12pF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number 8Z-30.000MAAE-T-ND 8Z-30.000MAAE-T 79T4093
Product Name Crystals Crystals 2.5X2.0 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-47589-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Oscillators - 2195-201845-MCSO1HV-C50MHZ-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillator Crystal - 510BAA50M0000BAGR - Richardson RFPD
Specs
Frequency 50 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers