TXC Corporation Crystals 8Z-26.000MEEC-T

Description
26MHz ±10ppm Crystal 9pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±10ppm Crystal 9pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 8Z-26.000MEEC-T-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 9pF 100 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 9pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
2.5X2.0 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-10Ppm @25C, +/-10Ppm (-2070C), 9Pf Txc - 92Y2530 - Newark, An Avnet Company
Chicago, IL, United States
2.5X2.0 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-10Ppm @25C, +/-10Ppm (-2070C), 9Pf Txc
92Y2530
2.5X2.0 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-10Ppm @25C, +/-10Ppm (-2070C), 9Pf Txc 92Y2530
2.5x2.0 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-10ppm @25C, +/-10ppm (-2070C), 9pF

2.5x2.0 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-10ppm @25C, +/-10ppm (-2070C), 9pF

Supplier's Site
CRYSTAL 26.0000MHZ 9PF SMD

CRYSTAL 26.0000MHZ 9PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 8Z-26.000MEEC-T-ND 92Y2530 8Z-26.000MEEC-T
Product Name Crystals 2.5X2.0 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-10Ppm @25C, +/-10Ppm (-2070C), 9Pf Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm
Load Capacitance 9 pF 9 pF
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - N82C54 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-800-719+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXIT - CY29430FLQXIT - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
Programmable Oscillators - 510BAA-BAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details