TXC Corporation Crystals 8Z-24.000MAAV-T

Description
24MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1992-6-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1992-2-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1992-1-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 8PF SMD

CRYSTAL 24.0000MHZ 8PF SMD

Supplier's Site
2.5X2.0 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 8Pf Txc - 51Y9657 - Newark, An Avnet Company
Chicago, IL, United States
2.5X2.0 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 8Pf Txc
51Y9657
2.5X2.0 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 8Pf Txc 51Y9657
2.5x2.0 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-20 to 70C), 8pF

2.5x2.0 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-20 to 70C), 8pF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number 887-1992-6-ND 8Z-24.000MAAV-T 51Y9657
Product Name Crystals Crystals 2.5X2.0 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 8Pf Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - AM9513A/BUA - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - 863-510ACA54M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CD4541BM96G4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers