TXC Corporation Crystals 8Z-20.000MAAJ-T

Description
20MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1143-1-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1143-2-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1143-6-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 20.0000MHZ 18PF SMD - 832-8Z-20.000MAAJ-T - Utmel Electronic Limited
Hong Kong, China
CRYSTAL 20.0000MHZ 18PF SMD
832-8Z-20.000MAAJ-T
CRYSTAL 20.0000MHZ 18PF SMD 832-8Z-20.000MAAJ-T
CRYSTAL 20.0000MHZ 18PF SMD

CRYSTAL 20.0000MHZ 18PF SMD

Supplier's Site
CRYSTAL 20.0000MHZ 18PF SMD

CRYSTAL 20.0000MHZ 18PF SMD

Supplier's Site
2.5X2.0 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc - 84R5547 - Newark, An Avnet Company
Chicago, IL, United States
2.5X2.0 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc
84R5547
2.5X2.0 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc 84R5547
2.5x2.0 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

2.5x2.0 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

Supplier's Site Datasheet
Xtal, 20.000Mhz, 18Pf, Smd, 2.5X2.0; Frequency Nom Txc - 54W0882 - Newark, An Avnet Company
Chicago, IL, United States
Xtal, 20.000Mhz, 18Pf, Smd, 2.5X2.0; Frequency Nom Txc
54W0882
Xtal, 20.000Mhz, 18Pf, Smd, 2.5X2.0; Frequency Nom Txc 54W0882
XTAL, 20.000MHZ, 18PF, SMD, 2.5X2.0; Frequency Nom:20MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Z Series; Operating Temperature RoHS Compliant: Yes

XTAL, 20.000MHZ, 18PF, SMD, 2.5X2.0; Frequency Nom:20MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Z Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Oscillators Crystals
Product Number 887-1143-1-ND 832-8Z-20.000MAAJ-T 8Z-20.000MAAJ-T 84R5547 54W0882
Product Name Crystals CRYSTAL 20.0000MHZ 18PF SMD Crystals 2.5X2.0 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc Xtal, 20.000Mhz, 18Pf, Smd, 2.5X2.0; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS RoHS RoHS
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXIT - CY29430FLQXIT - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Programmable Timers and Oscillators - CD4536BE - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor 16-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers