20MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
20MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
2.5x2.0 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 12pF
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | 887-2402-2-ND | 79T4081 | 8Z-20.000MAAE-T |
| Product Name | Crystals | 2.5X2.0 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 30 ppm | ||
| Load Capacitance | 12 pF | 12 pF |