TXC Corporation Crystals 8Z-19.200MEEQ-T

Description
19.2MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote
Description
19.2MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Crystal, 19.2MHz, 10pF, SMD is a surface mount device designed for high precision and stability in frequency applications. It operates at a nominal frequency of 19.2MHz with a frequency tolerance of ±10 ppm at 25 °C. The load capacitance is specified at 10pF, making it suitable for various electronic applications. The crystal exhibits excellent heat resistance and environmental characteristics, with an operating temperature range of -20 °C to +70 °C and a storage temperature range of -55 °C to +125 °C. It is RoHS compliant and lead-free, aligning with modern environmental standards. This component is ideal for use in devices such as PDAs, DSCs, DVCs, and PCs, where reliable frequency stability is essential.

Datasheet Summary
Powered by GS/AI

The Crystal, 19.2MHz, 10pF, SMD is a surface mount device designed for high precision and stability in frequency applications. It operates at a nominal frequency of 19.2MHz with a frequency tolerance of ±10 ppm at 25 °C. The load capacitance is specified at 10pF, making it suitable for various electronic applications. The crystal exhibits excellent heat resistance and environmental characteristics, with an operating temperature range of -20 °C to +70 °C and a storage temperature range of -55 °C to +125 °C. It is RoHS compliant and lead-free, aligning with modern environmental standards. This component is ideal for use in devices such as PDAs, DSCs, DVCs, and PCs, where reliable frequency stability is essential.

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2401-6-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

19.2MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2401-2-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

19.2MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2401-1-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

19.2MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 19.2000MHZ 10PF SMD

CRYSTAL 19.2000MHZ 10PF SMD

Supplier's Site
Crystal, 19.2Mhz, 10Pf, 2.5 X 2Mm; Frequency Nom Txc - 24T5758 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 19.2Mhz, 10Pf, 2.5 X 2Mm; Frequency Nom Txc
24T5758
Crystal, 19.2Mhz, 10Pf, 2.5 X 2Mm; Frequency Nom Txc 24T5758
CRYSTAL, 19.2MHZ, 10PF, 2.5 X 2MM; Frequency Nom:19.2MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:8Z Series; Operating Temperature Max:70°CRoHS Compliant: Yes

CRYSTAL, 19.2MHZ, 10PF, 2.5 X 2MM; Frequency Nom:19.2MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:8Z Series; Operating Temperature Max:70°CRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 19.2Mhz, 10Pf, Smd; Frequency Nom Txc - 24T5759 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 19.2Mhz, 10Pf, Smd; Frequency Nom Txc
24T5759
Crystal, 19.2Mhz, 10Pf, Smd; Frequency Nom Txc 24T5759
CRYSTAL, 19.2MHZ, 10PF, SMD; Frequency Nom:19.2MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:8Z Series; Operating Temperature Min:-20°C; Frequency:19.2MHz RoHS Compliant: Yes

CRYSTAL, 19.2MHZ, 10PF, SMD; Frequency Nom:19.2MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:8Z Series; Operating Temperature Min:-20°C; Frequency:19.2MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 887-2401-6-ND 8Z-19.200MEEQ-T 24T5758 24T5759
Product Name Crystals Crystals Crystal, 19.2Mhz, 10Pf, 2.5 X 2Mm; Frequency Nom Txc Crystal, 19.2Mhz, 10Pf, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-12.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystal Units - 7293325P - RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Features / Standards RoHS
Frequency 1 MHz
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details