TXC Corporation Crystals 8Z-12.000MAHE-T

Description
12MHz ±30ppm Crystal 12pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 12pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-8Z-12.000MAHE-TTR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-8Z-12.000MAHE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-8Z-12.000MAHE-TCT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators- Crystals Series: 8Z Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 12 MHz Frequency Stability: ±30ppm Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead

Manufacturer: TXC CORPORATION
Category: Crystals, Oscillators, Resonators- Crystals
Series: 8Z
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 12 MHz
Frequency Stability: ±30ppm
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.0000MHZ 12PF SMD

CRYSTAL 12.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 887-8Z-12.000MAHE-TTR-ND 8Z-12.000MAHE-T
Product Name Crystals Crystals, Oscillators, Resonators- Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm 30 ppm
Load Capacitance 12 pF 12 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data