TXC Corporation Crystals - 8Y48090002 8Y48090002

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 766441-8Y48090002 Series: 8Y Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -30°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 48MHz Frequency Stability: ±10ppm Frequency Tolerance: -6ppm, +8ppm Load Capacitance: 8.8pF Categories: Crystals, Oscillators, Resonators Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 766441-8Y48090002 Series: 8Y Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -30°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 48MHz Frequency Stability: ±10ppm Frequency Tolerance: -6ppm, +8ppm Load Capacitance: 8.8pF Categories: Crystals, Oscillators, Resonators Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 8Y48090002 - 766441-8Y48090002 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 8Y48090002
766441-8Y48090002
Crystals - 8Y48090002 766441-8Y48090002
Manufacturer: TXC CORPORATION Win Source Part Number: 766441-8Y48090002 Series: 8Y Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -30°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 48MHz Frequency Stability: ±10ppm Frequency Tolerance: -6ppm, +8ppm Load Capacitance: 8.8pF Categories: Crystals, Oscillators, Resonators Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: TXC CORPORATION
Win Source Part Number: 766441-8Y48090002
Series: 8Y
Packaging: Reel package
Type: MHz Crystal
Operating Temperature Range: -30°C ~ 85°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 48MHz
Frequency Stability: ±10ppm
Frequency Tolerance: -6ppm, +8ppm
Load Capacitance: 8.8pF
Categories: Crystals, Oscillators, Resonators
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Maximum): 0.022" (0.55mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Crystals 8Y48090002
CRYSTAL 48.0000MHZ 8.8PF SMD

CRYSTAL 48.0000MHZ 8.8PF SMD

Supplier's Site
Crystals 8Y48090002
CRYSTAL 48.0000MHZ 8.8PF SMD

CRYSTAL 48.0000MHZ 8.8PF SMD

Supplier's Site Datasheet
CRYSTAL 48MHZ 8.8PF SMD - 832-8Y48090002 - Utmel Electronic Limited
Hong Kong, China
CRYSTAL 48MHZ 8.8PF SMD
832-8Y48090002
CRYSTAL 48MHZ 8.8PF SMD 832-8Y48090002
CRYSTAL 48MHZ 8.8PF SMD

CRYSTAL 48MHZ 8.8PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 766441-8Y48090002 8Y48090002 8Y48090002 832-8Y48090002
Product Name Crystals - 8Y48090002 Crystals Crystals CRYSTAL 48MHZ 8.8PF SMD
Package / Form Factor Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount
Frequency 48 MHz 48 MHz 48 MHz 48 MHz
Frequency Stability 10 ppm 10 ppm 10 ppm
Frequency Tolerance -6 % -6 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Oscillators - 7960520P - RS Components, Ltd.
Specs
Package / Form Factor DIP-14
Features / Standards RoHS
Frequency 20 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details