TXC Corporation Crystals 8Y40072002

Description
40MHz Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-8Y40072002TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz Crystal 8pF 80 Ohms 4-SMD, No Lead

40MHz Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-8Y40072002DKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz Crystal 8pF 80 Ohms 4-SMD, No Lead

40MHz Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-8Y40072002CT-ND - DigiKey
Thief River Falls, MN, United States
40MHz Crystal 8pF 80 Ohms 4-SMD, No Lead

40MHz Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals 8Y40072002
CRYSTAL 40.0000MHZ 8PF SMD

CRYSTAL 40.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 887-8Y40072002TR-ND 8Y40072002
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-8-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-20.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 12 pF
View Details
3 suppliers
32.768 kHz Tuning Fork Crystal Low ESR - CM8V-T1A Low ESR - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
View Details