TXC Corporation Crystals 8Y38472012

Description
38.4MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-8Y38472012DKR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-8Y38472012TR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-8Y38472012CT-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Crystals
Crystals, Oscillators, Resonators -Crystals
Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators -Crystals Series: 8Y Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: MHz Crystal Frequency: 38.4 MHz Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Mounting Type: Mounting Type

Manufacturer: TXC CORPORATION
Category: Crystals, Oscillators, Resonators -Crystals
Series: 8Y
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: MHz Crystal
Frequency: 38.4 MHz
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Mounting Type: Mounting Type

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Crystals Oscillators
Product Number 887-8Y38472012DKR-ND
Product Name Crystals Crystals, Oscillators, Resonators -Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 10 ppm 10 ppm
Load Capacitance 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BAB100M000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - TLC551CPE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - ROS-800-719+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details