TXC Corporation 10pF Clock and Timing IC 8Y27100005

Description
2.0*1.6/27.12M/10pF/ +-10PPM crystal Product overview: 8Y27100005 from TXC Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10pF, Clock and Timing IC, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-8Y27100005 can be used for catalog matching and distributor lookup.
Request a Quote
Description
2.0*1.6/27.12M/10pF/ +-10PPM crystal Product overview: 8Y27100005 from TXC Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10pF, Clock and Timing IC, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-8Y27100005 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10pF Clock and Timing IC
443-8Y27100005
10pF Clock and Timing IC 443-8Y27100005
2.0*1.6/27.12M/10pF/ +-10PPM crystal Product overview: 8Y27100005 from TXC Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10pF, Clock and Timing IC, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-8Y27100005 can be used for catalog matching and distributor lookup.

2.0*1.6/27.12M/10pF/+-10PPM crystal Product overview: 8Y27100005 from TXC Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10pF, Clock and Timing IC, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-8Y27100005 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 443-8Y27100005
Product Name 10pF Clock and Timing IC
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1727-3322-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details
TLC551 LinCMOS(TM) Timer - TLC551CP - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 1 to 15 volts
Frequency 1.8 MHz
View Details
4 suppliers
Clock and Timing IC - 728-SI51218-A07980-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel
View Details
3 suppliers
 - 9513APC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP
View Details