TXC Corporation Connectors,Interconnects 8Y16000001

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 5mOhm
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 5mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 5mOhm

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 5kHz
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 12.5pF
ESR (Equivalent Series Resistance): 5mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRCB-R1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers