TXC Corporation Crystals 8Y-38.400MEEQ-T

Description
38.4MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1347-2-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 38.4000MHZ 10PF SMD

CRYSTAL 38.4000MHZ 10PF SMD

Supplier's Site
Quartz Crystal, 38.4 Mhz, 10 Pf, Smd, Full Reel; Crystal Case Txc - 86R1673 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal, 38.4 Mhz, 10 Pf, Smd, Full Reel; Crystal Case Txc
86R1673
Quartz Crystal, 38.4 Mhz, 10 Pf, Smd, Full Reel; Crystal Case Txc 86R1673
QUARTZ CRYSTAL, 38.4 MHz, 10 pF, SMD, FULL REEL; Crystal Case:-; Load Capacitance:10pF; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Crystal Mounting Type:SMD; Frequency:38.4MHz; Frequency Tolerance:± 10ppm RoHS Compliant: Yes

QUARTZ CRYSTAL, 38.4 MHz, 10 pF, SMD, FULL REEL; Crystal Case:-; Load Capacitance:10pF; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Crystal Mounting Type:SMD; Frequency:38.4MHz; Frequency Tolerance:± 10ppm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1347-2-ND 8Y-38.400MEEQ-T 86R1673
Product Name Crystals Crystals Quartz Crystal, 38.4 Mhz, 10 Pf, Smd, Full Reel; Crystal Case Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-26.000-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 26 MHz
Load Capacitance 12 pF
View Details
Crystal Units - 216263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
Surface Mount Crystals - CDX-1128 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
TCXO (Temperature Compensated Crystal Oscillator) - TC800 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 9.5 to 66 MHz
View Details