TXC Corporation Crystals 8Y-37.400MEEQ-T

Description
37.4MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
37.4MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 8Y-37.400MEEQ-T-ND - DigiKey
Thief River Falls, MN, United States
37.4MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

37.4MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
2.0X1.6 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-10Ppm @25C, +/-10Ppm (-20 To 70C), 10Pf Txc - 51Y9639 - Newark, An Avnet Company
Chicago, IL, United States
2.0X1.6 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-10Ppm @25C, +/-10Ppm (-20 To 70C), 10Pf Txc
51Y9639
2.0X1.6 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-10Ppm @25C, +/-10Ppm (-20 To 70C), 10Pf Txc 51Y9639
2.0x1.6 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-10ppm @25C, +/-10ppm (-20 to 70C), 10pF

2.0x1.6 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-10ppm @25C, +/-10ppm (-20 to 70C), 10pF

Supplier's Site
CRYSTAL 37.4000MHZ 10PF SMD

CRYSTAL 37.4000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 8Y-37.400MEEQ-T-ND 51Y9639 8Y-37.400MEEQ-T
Product Name Crystals 2.0X1.6 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-10Ppm @25C, +/-10Ppm (-20 To 70C), 10Pf Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7242IPA - Lingto Electronic Limited
Specs
Frequency 5 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Crystal Oscillators - 6719788 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details