TXC Corporation Crystals 8Y-32.000MAAJ-T

Description
CRYSTAL 32.0000MHZ 18PF SMD
Datasheet
Description
CRYSTAL 32.0000MHZ 18PF SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL 32.0000MHZ 18PF SMD

CRYSTAL 32.0000MHZ 18PF SMD

Supplier's Site
Crystal, 32Mhz, 18Pf, 2 X 1.6Mm; Frequency Nom Txc - 24T5746 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 18Pf, 2 X 1.6Mm; Frequency Nom Txc
24T5746
Crystal, 32Mhz, 18Pf, 2 X 1.6Mm; Frequency Nom Txc 24T5746
CRYSTAL, 32MHZ, 18PF, 2 X 1.6MM; Frequency Nom:32MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Y Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 32MHZ, 18PF, 2 X 1.6MM; Frequency Nom:32MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Y Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 32Mhz, 18Pf, Smd; Frequency Nom Txc - 24T5747 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 18Pf, Smd; Frequency Nom Txc
24T5747
Crystal, 32Mhz, 18Pf, Smd; Frequency Nom Txc 24T5747
CRYSTAL, 32MHZ, 18PF, SMD; Frequency Nom:32MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Y Series; Operating Temperature Min:-20°C; Frequency:32MHz RoHS Compliant: Yes

CRYSTAL, 32MHZ, 18PF, SMD; Frequency Nom:32MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Y Series; Operating Temperature Min:-20°C; Frequency:32MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 8Y-32.000MAAJ-T 24T5746
Product Name Crystals Crystal, 32Mhz, 18Pf, 2 X 1.6Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; Surface Mount Surface Mount
Frequency 32 MHz 32 MHz
Load Capacitance 18 pF 18 pF
ESR 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A32.768KHZ125PF20PPMTBQAT3TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Surface Mount Crystals - ECS-120-12-30B-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Crystal Oscillators - 7960542 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details